Product Description: The process indicator with control unit RIA45-A1A1 from Endress+Hauser powers the transmitter and processes analog signals from transmitters. These signals are monitored, evaluated, calculated, saved, separated, linked, converted and displayed by this unit. The configuration can be performed using 3 key and the 5-digit 7-segment backlit LC display makes this job easy. The signals, intermediate values and the results of calculations and analysis are transmitted by digital or analog means. The field enclosure on the Endress+Hauser's RIA45-A1A1 process display with control unit with dimensions 48 x 175 x 96 mm is made of PC-GF10 material and is suitable for non-hazardous areas.