Links to the site navigation.
20-Bit Bus-Interface D-Type Latches With 3-State Outputs 56-TSSOP -40 to 85
Sold by
7 Suppliers
Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors 20-SOIC -40 to 85
6 Suppliers
Octal Transparent D-Type Latches With 3-State Outputs 20-PDIP -40 to 85
10 Suppliers
Single D-Type Latch with 3S Output 6-SC70 -40 to 125
8 Suppliers
10-Bit Bus-Interface D-Type Latch With 3-State Outputs 24-TVSOP -40 to 85
16-Bit Transparent D-Type Latch With 3-State Outputs 56-BGA MICROSTAR JUNIOR -40 to 85
16-Bit Transparent D-Type Latch With 3-State Outputs 54-BGA MICROSTAR JUNIOR -40 to 85
Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85
3 Suppliers
Manufacturer: Texas Instruments Win Source Part Number: 112398-SN74HCT373DBR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 6mA, 6mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 25ns Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Octal Transparent D-Type Latches With 3-State Outputs 20-SSOP -40 to 85
3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs 48-TSSOP -40 to 85
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC LATCH OCTAL D-TYPE 20-DIP
5 Suppliers
IC D-TYPE TRANSP SGL 8:8 20SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
IC D-TYPE TRANSP SGL 8:8 20SO
IC LATCH OCTAL D-TYPE 20TSSOP
IC LVT SERIES, POSITIVE EDGE TRIGGERED D FLIP-FLOP, TRUE OUTPUT, PDSO20, 4.40 MM, PLASTIC, MO-153AC, SOT360-1, TSSOP-20, FF/Latch
1 Supplier
Octal D-type Transparent Latches with 3-state Outputs 20-SOIC 0 to 70
Single D-Type Latch with 3S Output 6-SOT-23 -40 to 125
12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs 56-SSOP -40 to 85
16-Bit Transparent D-Type Latch With 3-State Outputs 48-TVSOP -40 to 125
Show products from all suppliers