Product Description: Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167987-DM74LS90N
Series: 74LS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-DIP (0.300", 7.62mm)
Logic Type: Counter, Decade
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Elements: 1
Number of Bits per Element: 4
Direction: Up
Reset: Asynchronous
Count Rate: 32MHz
Part Status: Obsolete(EOL)
Family Name: DM74LS90
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 14-PDIP
Alternative Parts (Cross-Reference): SN74LS290N; SN74LS90NE4;
Introduction Date: March 19, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial