Links to the site navigation.
NPN medium power transistor in a SOT1061 leadless very small Surface-Mounted Device (SMD) plastic package. PNP complement: BC69PA.
Features and benefits
Applications
Sold by
8 Suppliers
NPN high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package.
PNP complement: PHPT60406PY
5 Suppliers
NPN power transistors in a power SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.
6 Suppliers
PNP medium power transistor in a SOT89 Surface-Mounted Device (SMD) plastic package.
NPN complement: BSR41
7 Suppliers
NPN medium power transistors in a medium power SOT223 (SC73) Surface-Mounted Device (SMD) plastic package.
NPN medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package
PNP medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package.
10 Suppliers
TIP121 - Power Bipolar Transistor, 5A, 80V, NPN, TO-220AB, Plastic/Epoxy, 3 Pin
9 Suppliers
Bipolar (BJT) Transistor PNP 80V 10A 40MHz 2W Through Hole TO-220
Bipolar (BJT) Transistor PNP 30V 1.5A 100MHz 500mW Surface Mount SOT-23-3
TRANS 2PNP 20V 6.3A 8SO
TRANS PNP 22V 4A TO126-3
Power Bipolar Transistor, 1A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon, Plastic/Epoxy, 3 Pin
Bipolar (BJT) Transistor NPN 400V 8A 4MHz 40W Through Hole TO-220F-3
Bipolar (BJT) Transistor NPN 400V 4A 70W Through Hole TO-220-3
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 200956-BD1396STU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 150mA, 2V Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1,920
Power Bipolar Transistor, 12A I(C), 1-Element, NPN
POWER BJT
2 Suppliers
TRANS PNP 200V 1A TO-5AA
TRANS NPN 350V 1A TO39
Show products from all suppliers