Links to the site navigation.
CAN CONTROLLER, 1MBPS, 1/1, 5.5V, SOIC-18; IC Interface Type:SPI; No. of TX Buffers:3; No. of RX Buffers:2; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:18Pins; Operating Temperature Max:85°CRoHS Compliant: Yes
Sold by
9 Suppliers
Enhanced Product Integrated 1394A-2000 Ochi Phy/Link-Layer Controller 128-TQFP -40 to 85
7 Suppliers
Enhanced Product Ieee 1394A-2000 Ohci Phy/Link Layer Controller 128-TQFP -40 to 85
1394b OHCI-Lynx (TM) Controller 144-LQFP
General-Purpose Link Layer Controller (GP2Lynx) 100-LQFP 0 to 70
16-Bit Digital Signal Controller
2 Suppliers
1A SWITCHING CONTROLLER, 52kHz SWITCHING FREQ-MAX, PDSO8, GREEN, PLASTIC, TSSOP-8
1 Supplier
2.3 to 5.5V 13.56 MHz 180 mA 0.5 W NFC Forum-compliant Controller - BGA-49
3.6V- 14V, QC3.0 Controller With
30-V, 1-A, 500KHz current mode PWM controller with 16V/10V UVLO 100% duty cycle, 40C to 85C 8-PDIP -40 to 85
4.5V to 20V Input, 20A Synchronous Buck Controller with Power Good 16-VQFN -40 to 85
5-wire Touch Screen Controller 16-SSOP -40 to 85
5LED CERAMIC HEATING CONTROLLER
AC/DC Converters mWSaver PWM Controller
Adjustable, up to 3A, 95% Efficient Step-Down Controller, 20uA, SOT-23 6-SOT-23 -40 to 85
IC REG CTRLR MULT TOP 12-SON
UCC3961 Advanced Primary Side Startup Controller
3 Suppliers
Switching Controller, Current-mode, 1A, 500kHz Switching Freq-Max, BIPolar, PDSO14
BUS DRIVER
Battery Management Unit Impedance Track Fuel (Gas) Gauge for bq2419x Charger Controller 15-DSBGA -40 to 85
BiCMOS Low-Power Current Mode PWM Controller 8-SOIC -40 to 105
Switching Controller, Current-mode, 1A, 1000kHz Switching Freq-Max, BICMOS, PDSO8
Brush DC Motor Controller, 6A, BCDMOS, PSFM7, GREEN, PLASTIC, TO-220, 7 PIN
Bus Driver, 3245 Series, 1-Func, 8-Bit, True Output, CMOS, PDSO20, SOIC-20
Bus Driver, F/FAST Series, 1-Func, 8-Bit, True Output, TTL, PDSO20, 5.30 MM, EIAJ TYPE2, SOP-20
CFL/TL Driver Controller 40.05kHz ~ 42.68kHz No 14-SO
CERAMIC HEATING CONTROLLER
CONTROLLER, PWM, CURRENT MODE, PDIL8-7
COVER, LIGHT CONTROLLER, 81MM DI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000433-CY7C65640A-LTXC Packaging: Tray Protocol: USB Standards: USB 2.0 Family Name: CY7C65640A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-QFN-EP (8x8) Purpose: Hub Controller Supply Voltage - Operating: 3.15 V to 3.45 V Alternative Parts (Cross-Reference): USB5534B-5000JZXTR; USB5533B-5000JZX; USB5534B-5000JZX; Introduction Date: March 25, 2004 ECCN: 5A991.b.4.b Country of Origin: China, Philippines, Taiwan Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
4 Suppliers
Charge Controller Li-Ion 1.024V to 19.2V 20-Pin VQFN EP T/R
IC HOST CTRLR USB 3.0 4PORT
8 Suppliers
Constant Voltage And Current Controller 8-Pin SO Tube
Controller to Tape and Reel 16-Pin SOP
Interface
5 Suppliers
2/3-Port Hub for USB w/Optional Serial EEPROM Interface 32-LQFP 0 to 70
Ethernet Controller Interface 68-PLCC (25.13x25.13)
6 Suppliers
PCI CardBus Controller PCI Interface 144-LQFP (20x20)
IC PC CARD CONTROLLER 253-BGA
PC Card Controller 209-BGA MICROSTAR 0 to 70
USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
QUAD-PORT GBE NETWORK INTERFACE CARD
Enhanced Product Pc Card Controllers Data Manual 208-LQFP -40 to 85
PC Card Controller 208-LQFP 0 to 70
IC USB HUB/FLASH CTLR 48QFN
Universal Serial Bus Full Speed Node Controller withEnhanced DMA Support Universal Serial Bus Full 28-SOIC
PC Card Controller 209-BGA MICROSTAR
NXP SC16IS762IPW,112 UART Interface, 2 Channel, 5 Mbps, 3 V, 3.6 V, TSSOP, 28 Pins
IC PHY/LINK LAYER CTRLR 196-BGA
Manufacturer: Microchip Technology Win Source Part Number: 805833-USB5534B-5000JZX Packaging: Tray Protocol: USB Function: Hub Controller Interface: USB Standards: USB 3.0 Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 64-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.25V, 3.3V Part Number Series: USB5534B
Show products from all suppliers