Links to the site navigation.
0.075mA 0.3m 115.2Kbit/s -30℃~+85℃ 2.4V~5.5V SMD-7,2.8x6.8mm IRDA - Infrared Transceivers ROHS
Sold by
2 Suppliers
40K XFP OPTICAL TRANSCEIVER
Manufacturer: Finisar Corporation Win Source Part Number: 1176149-FTLF8524P2BNV Connector Type: LC Duplex Applications: Ethernet Mounting: Pluggable, SFP Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 4.25Gbps Family Name: FTLF8524P2BNV Wavelength: 850nm Categories: Optoelectronics Manufacturer Homepage: www.finisar.com/home.php Alternative Parts (Cross-Reference): HFBR-57M0AP; HFBR-57L5AP; HFBR-57M5AP; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
TXRX XFP SGL 10.5GB/S 850NM
Module RF Modules ROHS
1 Supplier
TXRX OPT X2 155 MB/S 1310NM
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount
6 Suppliers
- RF Modules ROHS
Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz ~ 2.48GHz Antenna Not Included, Castellation Surface Mount
5 Suppliers
RF TXRX MOD BLUETOOTH CHIP ANT
RF TXRX MODULE SMD
4 Suppliers
RF TXRX MODULE ISM<1GHZ CHIP ANT
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.412GHz ~ 2.484GHz PCB Trace Surface Mount
SMD RF Modules ROHS
SMD,11.5x10mm RF Modules ROHS
SMD,16x12mm RF Modules ROHS
SMD,16x16x1.8mm RF Modules ROHS
SMD,24x16mm RF Modules ROHS
Show products from all suppliers