Links to the site navigation.
Resistors Chip Resistor - Surfac
Sold by
2 Suppliers
0603x4R anti-sulfurated resistor array a RoHS Compliant: Yes
3 Suppliers
1206 Resistor Networks & Arrays RoHS
1 Supplier
RES ARRAY 4 RES 10 OHM 0804
ANTI-SULFURATED AF_ARRAY SERIES 0402 X 4 (0408) 1000 OHM ±5% 1/16 (0.063) ROHS COMPLIANT: YES
4 Suppliers
33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
5 Suppliers
Integrated discrete chip resistors from 2 to 8 pc Low assembly costs Reduced size of final equipment Higher component and equipment reliability Applications Pick & place applications
6 Suppliers
7 Suppliers
8 Suppliers
Array/Network Resistor, Bussed, Metal Glaze/thick Film, 1.28W, 50V, 2% +/-Tol, 100ppm/Cel, Surface Mount, 2244, SO-16
Array/Network Resistor, Isolated, Metal Glaze/thick Film, 1.28W, 50V, 2% +/-Tol, 100ppm/Cel, Surface Mount, 2244, SO-16
Array/Network Resistor, Isolated, Metal Glaze/thick Film, 2.25W, 100V, 2% +/-Tol, 100ppm/Cel, Through Hole Mount, DIP-16
Arrays",RES ARRAY 1.2Kohm 4 RES 1206
1.5k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
Arrays",RES ARRAY 1.8Kohm 2 RES 0404
RES ARRAY 4 RES 15K OHM 0804
18 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
1M Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
2.2 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Arrays",RES ARRAY 2.2Kohm 4 RES 1206
Arrays",RES ARRAY 3.3Kohm 4 RES 1206
33 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
RES ARRAY 4 RES 390 OHM 1206
Show products from all suppliers