Product Description: Manufacturer: Intel
Win Source Part Number: 810926-5ASXFB5H4F40I3N
Packaging: Tray
Core Processor: Dual ARM Cortex -A9 MPCore with CoreSight
Speed: 1.05GHz
Connectivity: EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 208, FPGA - 540
RAM Size: 64KB
Architecture: MCU, FPGA
Primary Attributes: FPGA - 462K Logic Elements
Supplier Device Package: 1517-FBGA, FC (40x40)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 1517-BBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 21
MSL Level: 3 (168 Hours)
Part Number Series: 5ASXFB5