Product Description: Measure Dynamic Edge Position, Displacement, and Vibration at frequencies up to 500 kHz. The unique fiber optic probe design can accommodate a wide range of target reflectivity or shape, making it ideal for wide variety of applications such as ultrasonic horn vibration or Piezo electric materials studies.
Features
Random Fiber Distribution- As the probe-to-target distance increases, increasing amounts of light are proportionally captured by the receive fibers. The result is a very sensitive, linear output response (Range 1). A continued increase in probe gap will proportionally reduce the amount of light received, results in a sensitive, linear output response (Range 2) with a large measurement range and standoff distance.
Industries & Applications For This Product
| Industry | Measurement Type | Applications |
|---|
| Semiconductor | Positioning |
Tape Cartridge Movement |
| Power Generation | Amplitude |
Nuclear heat exchanger vibration |
| Research & Development | Amplitude |
Piezoceramic, 1-3 PZT / polymer composite and PVDF film |
| Research & Development | Displacement |
Piezoelectric stack motion |