Product Description:
- Gold Standard System guaranteed to be the most accurate calibration system in the world
- Reduces calibration time by 50 to 90%
- Windows software provides flexibility and produces consistent calibration results
- Performs ASTM E4 and ISO7500 calibrations.
- Reading times recorded
- Nonlinearity less than 0.005%FS
- Automatically archives data and produces standard reports, graphs, and performance parameter calculations. Permits easy generation of customized reports and graphs
- 0.01μV/V resolution
It is necessary to recalibrate materials test machines and presses because of, possible undetected damage, normal wear and tear and to make sure the system is performing to its design capabilities.
The Gold Standard E4 machine calibration system is a complete PC based system for the calibration of materials test machines. The system is user friendly and calibrations can be conducted with minimal training. Pull down menus and step by step instructions guide the operator through a complete calibration.
KEY COMPONENTS
- 9840 high accuracy portable instrument.
- Gold Standard software.
- Gold Standard 0.001% load cell simulator
- Interface Gold Standard load cells
- PC (May be customer provided)
- Interconnect cable
Note: System can be ordered as GS-SYS03 excluding load cell.