Product Description: Family of safety relays for the interfacing of one integrated light curtain equipped with the EDM (external device monitoring) function, that is of the series EOS4 X, Admiral AX, Vision VX/VXL/MXL and Janus.
TYPICAL APPLICATIONS INCLUDE
For use with REER light curtains EOS4, EOS2, Admiral AX, Janus and Vision
FEATURES
- ADSRO
- 2 N.O. contacts and 1 N.C. contact
- ADSROA
- Contains two relays in a single housing
- Additional N.C. contact line for monitoring by light curtain (EDM)
BENEFITS
- Provides safety contacts for light curtains
- Reduces and simplifies safety circuit design
- Easy installation and wiring
TECHNICAL
- General Specifications:
- 35mm DIN mount
- 35mm wide module
- Environmental protection IP20
- Ambient operating temperature 0 to 55°C
- 2 N.O. contacts rated 2A 250Vac
- Operating voltage 24VDC +/- 20%
- Power Dissipation 1.5 Watts