Product Description: Mobile Hydraulic Directional Control Valves are used on car carriers and in the Agricultural, Industrial and Mobile industries to provide smooth operation, low pressure drop and rapid response for precise fluid control in a lightweight constructed valve. These valves are rated at 2000 psi and flows to 10 GPM.
Curtiss-Wright directional control valves are supplied through their Sprague manufacturing facilities.
Overview:
- Power beyond, Blocked and Open spool options
- 4W3P - Manually Operated
- Lightweight aluminum construction
- Integral relief in P
- High Flow option, 15 GPM
- 2 – 21 sections
- SAE #8 ports A & B
- SAE #10 ports P & T
- Custom porting available
- 12 gpm, 2200 psi, intermittent