Links to the site navigation.
The SVF model NEXUS-LS is a reliable and compact position feedback device fitted with two mechanical SPDT switches rated for 5A service. The NEMA 4/4X enclosure is designed for weather-proof protection and corrosion resistance in demanding environments.
Sold by
1 Supplier
The SVF model NEXUS-LX is a reliable and compact feedback device fitted with two mechanical SPDT switches rated for 15A service. The NEXUS-LX is part of our family of NEXTEK Controls products for use in hazardous area environments. The ATEX rating and NEMA-7 enclosure combine to assure dependable performance in demanding areas of all process facilities.
The NEXUS-PS is a low profile sensor that delivers valve position status in demanding environments (IP-67). The technology utilizes two reed devices that sense a magnetic target in the Open and Closed positions. The sensor element is SPST N.O. and the rotating component contains the magnetic target as well as a high visibility position indicator.
Show products from all suppliers