Product Description: Description
The Series CNR960XX tension / compression
canister style load cells with internal amplifier.
They are designed specifically for high capacity
and high accuracy test and measurement applications
requiring long fatigue life combined with
high resistance to the effects of extraneous bending
and off-axis loading. In addition, they have
internal amplifiers. Customers can select 4-20 mA
current output, numerous voltage outputs, as well
as digital outputs including RS232, RS485, and
CANbus. Constructed of electroless nickel plated
carbon steel, all CNR960XX load cells are manufactured
to be shock and vibration resistant. Each
unit is shipped with an 11 point calibration record
traceable to NIST as standard.
(See data sheet for Series CNR960
for mV/V version)
Standard Features
• Load Ranges to 2 Million Pounds
• High Level Output
(Analog and Digital)
• High Static Accuracy
• High Fatigue Life
• High Immunity to Off-Axis Loading
• Center Thread Mount or
Circular Bolt Mount
Optional Features
• Dual Bridge Configurations
• Customer Specified
Electrical Termination
• Special Calibrations
• Metric Threads
• Expanded Temperature
Compensation Ranges