Product Description: EXACT offers an extensive line of dispense valves which have been developed to address a wide variety of applications. Most of the valves incorporate a 90? shut off design and utilize a pneumatically actuated plunger.
MODEL S-900 & S-901 SERIES
For small dot, bead, and fill applications, EXACT offers the S-900 and S-901 series valves, which feature compact design and minimal internal ported volume. These valves can be used with both single and plural component materials. The small size of the S-901 makes it ideal for hand held operation, either by itself or with the optional S-364 Triggerhandle.
Some additional features of the S-900 & S-901 valves include:
- Self compensating seat design for long lasting performance.
- Stroke adjust for precise flow control.
- Wetted parts constructed of aluminum, stainless steel, ethylene propylene. Other materials available.
MODEL S-905 THRU S-910 SERIES
For applicatons requiring higher flow rates (up to 20 gpm), the S-905 through S-910 series valves are offered. Typically used in batching operations, these valves offer such features as:
- Flush shut off design
- Recirculating porting
- Solvent purge check port
- Right angle inlet porting for high density mounting configurations
A wide range of peripheral items are available to enhance the operation of our valves, including electro/pneumatic controls, stands, and other control and fixturing devices.
Our engineers are always available to assist you in choosing the right valve for your application.