Links to the site navigation.
Series 330 comprises a selection of connection parts (CF). These are bolts, stud bolts, copper seals, blank-off flanges, weld flanges, fixed weld neck flanges, rotatable weld neck flanges.
Sold by
1 Supplier
Series 320 comprises a selection of connection parts (ISO-K, ISO-F) made of aluminum or stainless steel. These are clamps, claws, bolts, centering rings, rotatable flanges, blank-off flanges, weld neck flanges.
Series 310 comprises a selection of connection parts (ISO-KF) made of aluminum or stainless steel. These are clamps, claws, centering rings, blank-off flanges, weld neck flanges, metal seals (indium, 60°C)
Area of application:
Description:
Nominal inside diameters (ID):
VATSEALs are a metal seals for vacuum and cryogenic applications. Metal seals are used instead of elastomer seals if - permeation through an elastomer seal is not acceptable, - outgassing must be very low, - temperature exceeds 200°C, - process gases are not compatible with elastomer seals, - high radiation resistance is required.
Show products from all suppliers