Product Description: Multi-Act’s integrated multi position devices include multi position cylinders and multi position actuators, which feature an output shaft that produces both linear and rotary motions and may be operated independently and simultaneously. These devices offer many advantages over single position actuators and cylinders; for instance, multi position linear actuators are advantageous compared to single position linear actuators because they can sort or position multiple parts at a time. This makes them ideal for sorting and selective-assembly operations. Multi-act is available in three family sizes.
MA-1 Series – Heavy duty series
Linear: Strokes 2,4,6,9 and 12 inches
Force 440 pounds at 100 psi
Rotary: Rotations 0 deg to 90 deg and 0 deg to 270 deg
Torques 150 to 600 inch pounds at 100 psi