Product Description: The patented† Intellistat® Ion Air Gun produces ionized compressed air to neutralize static and remove troublesome particulates during clean processes, test procedures and sensitive assembly work. With a +/-30 volt balance the Intellistat was designed to use minimal compressed air while delivering precise blow-off and exceptional static decay rates capable of reducing 1000 volts to less than 100 in under one second. A low voltage transformer converting 120V or 240V to 24V assures electrical safety, while EXAIR’s engineered air nozzle meet OSHA compressed air standards. Coming equipped with a short-throw, fast acting and effortless trigger, the Intellistat’s lightweight frame (less than 200 grams) allows extended use without fatigue. It is a dependable and low maintenance solution made from durable dissipative polycarbonate for applications requiring non-conductivity such as circuit board or electronic manufacturing. The ionized compressed air and design are ideal for sterile environments such as laboratories, clean rooms or scientific testing facilities.
†Patent Numbers:
US: Pat. D903817
EU: EU Regd. Des. No. 00770318-0001
Mexico and Canada: Ⓓ EXAIR Corporation, Mexico No. 60723, Canada No. 194141