Product Description: A quality line of linear material processing equipment is available from SBT of Austria though TAK Enterprises Inc. to perform such operations as contact welding, riveting, forming, stamping, and assembly. These turnkey systems are typically comprised of one or more "process modules" which when combined can produce very precise, sophisticated, small and miniature parts or assemblies at high production rates.
Concept
A profitable manufacturing solution for the production of stamped, welded, and assembled
components is based on high production speed, high efficiency and short changeover times.
Many of these components are made on slide forming machines which are very flexible, but have significant disadvantages due to long changeover times and high regrinding costs due to inadequate press rigidity.
These factors result in the tendency today to run such parts in huge progressive dies, however space within the press for assembly and welding units is extremely limited. SBT developed a concept to “split” the dies into a pre-stamping and a final blanking tool in two individual presses. This concept allows enough room between the individual dies for additional operations. Additionally the machine must be accessible from all sides to allow for feeding strips into the machine from all directions.
- Wire & Strip Decoilers
- Feed Module
- Press Module
- Rivet Module
- Stamping Module
- Over-Molding Module
- Wire / Strip Lubricators
- Integrated Servo Drives
- Assembly Module with 6 Slides
- Single & Double Contact Welding
- 15" Touch Screen
- Password Protection
- Eight I/O
- Automatic, Manual, and Jog Modules