Product Description: The KH21 Series of non-contact rotary position sensors are designed to withstand the harsh environments of motorsport applications and on-vehicle automotive applications.
Using proven "Hall Effect" technology, the sensors offer high performance and reliability at temperatures up to +300°F. Alternatively, it is capable of operational excellence in cold environments down to -15°F.
Features
- Compact Design
- 0.05% Linearity
- 300°F Operation
- Lightweight - 0.7oz
- IP65 or IP67 Sealing