Product Description: The CellMite® Model 4337 with auto identifying display is a digital signal conditioner that connects directly to a standard strain gage transducer and simultaneously generates a serial output for direct connection to a PC, a scalable +/- 10V analog output for interface to data acquisition systems, and a 16-character auto identifying display for direct readout viewing.
The Model 4337 has on-board storage for 3 calibrated sensors, each with integrated 6-point calibration and independent user specified display setup parameters. When a TEDS-Tag® capable sensor is connected to the unit, that sensor is immediately identified by the M4337 and its stored calibration data and display configuration are automatically loaded. If that sensor is removed and another TEDS-Tag® sensor is connected, then its calibration data and display data are automatically loaded.