Links to the site navigation.
Support 100BASE-TX Ethernet, RS-422, and RS-485 RJ-45 ports—these surge protectors guard all eight wires on each port. Clamping is 7.5 volts with 750-amp pulse current, <5-ns response time, and 40-pF maximum shunt capacity.
Sold by
1 Supplier
Protects CAT5, CAT5e, and CAT6 LAN interfaces aginst power surges, electrostatic discharges, and ground loops. Use to protect network devices such as PCs, switches, routers, and more. Low shunt capacitance reduces signal loss.
Supports 100BASE-TX Ethernet, RS-422, and RS-485 RJ-45 ports-this surge protector guards all eight wires on each port. Clamping is 7.5 volts with 750-amp pulse current, <5-ns response time, and 40-pF maximum shunt capacity.
Support 100BASE-TX Ethernet, RS-422, and RS-485 RJ-45 ports-these surge protectors guard all eight wires on each port. Clamping is 7.5 volts with 750-amp pulse current, <5-ns response time, and 40-pF maximum shunt capacity.
Protection for RS-422/423/485 and 10BASE-T. Low shunt capacitance to reduce signal loss. State-of-the-art avalanche diode technology.
2 Suppliers
Spring-loaded design prevents wires from loosening, corroding, or becoming brittle. Protection for RS-422/423/485 and 10BASE-T. Low shunt capacitance to reduce signal loss. State-of-the-art avalanche diode technology.
Low shunt capacitance to reduce signal loss. Protection against ground spikes, electrostatic discharge, AC power interference, or nearby lightning-induced energy in outdoor cable or long cable runs. Easy installation.
Provide power and protection directly to your rackmounted equipment with our 12-amp Rackmount Power Strip. Generous 3.8" (9.7-cm) depth gives easy access to eight 12-amp rear outlets and one 12-amp front outlet.
Gives your network equipment maximum protection with a clamping voltage of 330 volts and 1000 joules of surge protection. Protects telephone and data lines from surges through RJ-11 and RJ-45 jacks.
Shielded RJ-45 sockets tied to surge protection circuitry. Guards all eight wires.
Protect data lines with avalanche diode and thyristor technology. Maximize uptime by protecting data lines at the source. Low shunt capacitance reduces signal loss. Fit up to 16 compact in-line surge protectors in only 1U of rack space.
Custom-wired to guard the four active leads on a standard DDS line. Standard clamping voltage is 7 volts.
Standard clamping voltage is 62 volts. Available for U and S/T interfaces. UL Listed and have IEC conformance.
The BLACK BOX DSL Surge Protector guards your sensitive 6-wire RJ-11 DSL data lines against lightning-induced surges, AC power interference, electrostatic discharge (ESD), and ground loop energies.
Standard clamping voltage is 62 volts. U interface. UL Listed and have IEC conformance.
Accessing a wireless network is becoming as commonplace as drinking a cup of coffee. Wireless access points are being installed in schools, restaurants, airports, offices almost everywhere!
Provides 60 volts of clamping protection with a response time of less than 5 ms. Equipped with advanced avalanche diode and thyristor technology. Features low shunt capacitance ( 75 pF) to reduce signal loss.
Mount on any standard DIN rail or on our Rackmount DIN-Rail Shelf (SPDINRAK).
Protection for RS-232 and Token Ring. Low shunt capacitance to reduce signal loss. State-of-the-art avalanche diode technology.
Absolute network reliability. Simple installation at the port. The perfect add-on for short-haul modems, concentrators, A/B switches, muxes, repeaters, or other devices that are designed to span long cable runs but are prone to noise and surges
The perfect add-on for short-haul modems, concentrators, A/B switches, muxes, repeaters, or other devices that are designed to span long cable runs but are prone to noise and surges.
Response time is less than 10 ns. Clamping is 36 volts. Absolute network reliability. Simple installation at the port.
Overcurrent and overvoltage protection. Ideal for short-haul modems, concentrators, A/B switches, muxes, repeaters, or other devices designed to span long cable runs that are prone to noise and surges. Protects four center wires.
Extremely sensitive, state-of-the-art avalanche-diode technology. Minimal signal loss. Data rates over 40 Mbps. pF maximum shunt capacity. Clamping is 7.5 volts with 132-amp pulse current.
Provides a standard DIN rail on a convenient shelf that mounts in any EIA 19" cabinet or rack.
Low shunt capacitance reduces signal loss. Fit up to 16 compact in-line surge protectors in only 1U of rack space with our Rackmount DIN-Rail Shelf. Mount on any standard DIN rail or on our Rackmount DIN-Rail Shelf (SPDINRAK).
Protects against electrical surges and spikes. Low shunt capacitance to reduce signal loss. Standard clamping voltage is 240 volts. Protects two center wires.
Show products from all suppliers