Product Description: The HHM8229 meter is a portable professional measuring instrument with large LCD to show three lines of readings, as well as a backlight for easy reading. The “single-hand operation” design for the range switch makes measurement simple and easy. Overload protection and low battery indication are provided. This is an ideal multi-function instrument with scores of practical applications for professional, workshop, school, hobby and home use.
The meter is devised with light and sound alarm to prevent misconnection of test leads and provide additional protection against damages caused by improper operation. The 5-in-1 digital multi-tester has been designed to combine the functions of sound level, luminance, humidity and temperature meters, as well as a digital multimeter.
The HHM8229 digital multimeter can perform measurements of AC/DC voltage and current, resistance, frequency, duty, capacitance, as well as continuity and diode test. Both the reading and unit of measurement are displayed on the LCD, and includes both autorange and manual operation. Auto range and manual range are both available. The HHM8229 is equipped with auto power off function, reading hold function, and relative measurement function.