Product Description: OMEGA’s PCL340 is a general purpose, handheld pressure calibrator. With one internal pressure range and an available adaptor for external OMEGA PCL-PM Series pressure modules, it is extremely versatile. Available internal sensor ranges are 1, 5, 30, 100, and 300 psi.
Pressure can be displayed in the user’s choice of engineering units: psi, bar, mbar, kPa, mPa, kg/cm2, cmH2O @ 4°C, cmH2O @ 20°C, cmH2O @ 60°F, mH2O @ 4°C, mH2O @ 20°C, mH2O @ 60°F, inH2O @ 4°C, inH2O @ 20°C, inH2O @ 60°F, ftH2O @ 4°C, ftH2O @ 20°C, ftH2O @ 60°F, mmHg, inHg, or one user-defined unit.