Banners
Access your Banner Ad report and view both your display and click-through statistics.
Banner Campaign Statistics
Review your current banner campaign statistics from either your GlobalSpec Site Banner or your Ad Network program.
(data is available from July 2025 to yesterday)
History of Product Announcement Billboard Activity
| Product Announcement Billboard |
Start Date |
End Date |
Type |
Product Category |
Impressions |
Clicks |
Click Rate |
| |
| RLT Running Line Tensiometer |
 |
The RLT is designed to monitor tension loads on wire, rope or cable. One of the popular uses is in the stringing of underground cable. It continually monitors cable tension, allowing even sensitive fiber optic cable to be drawn for miles through underground conduit without being damaged or broken. The RLT design employs three precision-engineered roller bearing sheaves mount in a rigid frame. |
|
08/01/2026 |
01/31/2027 |
CAB |
Calibration Standards & Reference Sources |
1854 |
45 |
2.43% |
| |
| LGP 382 Ultra Precision |
 |
The LGP 382 is a compression only, low profile, shear web designed load cell, which has brought new benefits and broader applications for the user. The resistance to extraneous forces, bending, torsion, and side loads; produces high fatigue life and permits less stringent mounting alignment and reduces the possibility of reading errors. |
|
06/01/2026 |
11/30/2026 |
CAB |
Calibration Standards & Reference Sources |
2456 |
92 |
3.75% |
| |
| Grand Totals |
4310 |
137 |
3.18% |
Top of page
...........................................................................................................................................................