View Data For:
Industries Detail for your ContactsHelp
Industry Percentage
Instrumentation & Controls 13.0%
Engineering/Tech Design Services 12.0%
Oil & Gas 10.0%
General Manufacturing 10.0%
Utilities/Energy 6.0%
Industrial Machinery/Tools & Equipment 6.0%
Automotive 5.0%
Education 5.0%
Aerospace & Defense 4.0%
Chemicals, Plastics & Rubber 4.0%
Medical Equipment/Instrumentation 4.0%
Government 3.0%
Consumer Products/Electronics 3.0%
Computers, Systems & Peripherals 3.0%
Fabricated Metals 2.0%
Paper, Printing & Textiles 2.0%
Transportation 1.0%
Packaging Machinery 1.0%

This detail report does not include information from contacts where the site user hasn’t filled out the Industry field.
Additionally, for site users with the Industry field completed, a valid option during registration was to select "Other" for Industry if none of the options provided were suitable for the registrant. You have the option to view your Industry reports with the "Other" industry included, or with the non-specific "Other" industry excluded (this is the default setting).