View Data For:

Announcements

Showcase new or overstock items, case studies, new service offerings, etc. Includes Product, Services, and Custom Product Announcements.
To see an example of this click here.

Current List of Product Announcements
Current List of Service Announcements
Current List of Custom Announcements
Current List of Value Added Services

Add a New Item to our site

How to Submit Product Announcements (PDF)

Product Announcement/Service Status

Total Count Maximum Allowed Remaining
16 25 9

Current List of Product Announcements/Services
Products
These announcements will show up on your Product Announcements tab.

Photo Product Name and Description Details Action Order Preference
09/29/2000
Cooper Instruments & Systems - LFS 260/262 - Universal Load Cell
LFS 260/262 - Universal Load Cell
The LFS 260/262 are tension/compression low profile load cells. These compact units offer a unique combination of versatility in a wide range of capacities and a rugged construction. The 10 to 300 pound ranges are constructed of 2024 aluminum, while the larger capacities are constructed of stainless steel. The threaded ends allows for easy mounting.
Classification: Calibration Standards & Reference Sources
Custom: No
Date Added: 09/08/2003
Last Modified: 09/08/2003
  Edit
Delete
09/29/2000
Cooper Instruments & Systems - LFS 270 - Miniature S-Beam Load Cell
LFS 270 - Miniature S-Beam Load Cell
TENSION/COMPRESSION

WEIGHS 5 GRAMS

.75 INCH OVERALL HEIGHT

ALUMINUM BODY

BUILT IN OVERLOAD PROTECTION

The LFS 270 is a miniature tension/compression load cell. This load cell offers a unique combination of a compact size, with a high overload capacity rating of 1000% of full scale. The LFS 270 has two threaded #4-40 mounting holes on either end for easy installation.

Classification: Calibration Standards & Reference Sources
Custom: No
Date Added: 09/08/2003
Last Modified: 09/08/2003
  Edit
Delete
09/08/2000
Cooper Instruments & Systems - RLT Running Line Tensiometer
RLT Running Line Tensiometer
The RLT is designed to monitor tension loads on wire, rope or cable. One of the popular uses is in the stringing of underground cable. It continually monitors cable tension, allowing even sensitive fiber optic cable to be drawn for miles through underground conduit without being damaged or broken. The RLT design employs three precision-engineered roller bearing sheaves mount in a rigid frame.
Classification: Calibration Standards & Reference Sources
Custom: No
Date Added: 09/08/2003
Last Modified: 09/08/2003
  Edit
Delete
09/08/2000
Cooper Instruments & Systems - CLT Clamp Line Tensiometer
CLT Clamp Line Tensiometer
The CLT is designed to monitor tension loads on wire, rope or cable. One of the popular uses is in the stringing of underground cable. It continually monitors cable tension, allowing even sensitive fiber optic cable to be drawn for miles through underground conduit without being damaged or broken. The CLT is offered in four capacities from 10,000 to 100,000 lbs.
Classification: Calibration Standards & Reference Sources
Custom: No
Date Added: 09/08/2003
Last Modified: 09/08/2003
  Edit
Delete
09/08/2000
Cooper Instruments & Systems - AP 3001nMechanical Crane Scales
AP 3001nMechanical Crane Scales
The AP 3001 is a mechanical crane scale designed to handle loads up to 50,000 lbs. This unit utilizes a specially designed alloy steel beam that translates force to pounds. The full scale readings result from a beam deflection of only 0.026". The pinion and sector gears are cut from stainless steel and hardened aluminum, which greatly reduces friction and wear.
Classification: Calibration Standards & Reference Sources
Custom: No
Date Added: 09/08/2003
Last Modified: 09/08/2003
  Edit
Delete
09/08/2000
Cooper Instruments & Systems - U Force Gages
U Force Gages
The model U force gage is an accurate ±1% mechanical compression force measurement instrument. This gage employs a deflection beam machined from aircraft quality alloy steel and heat treated to develop optimum strength and spring characteristics. A precision dial indicator is mounted at the null point of this beam. The force is applied to a pressure fitting, mounted on the upper half of the beam.
Classification: Calibration Standards & Reference Sources
Custom: No
Date Added: 09/08/2003
Last Modified: 09/08/2003
  Edit
Delete
069/08/2000
Cooper Instruments & Systems - PWD 350/352- High Range Differential
PWD 350/352- High Range Differential
The PWD 350 and PWD 352 Differential Pressure Transducers are designed to measure pressure up to 10,000 psid. 17-4 stainless steel design ensures these units can endure harsh environments, while achieving accuracies of 0.25% to 0.5 % full scale. The PWD 350 and 352 are bi-directional and accept fluid in both ports.
Classification: Calibration Standards & Reference Sources
Custom: No
Date Added: 09/08/2003
Last Modified: 09/08/2003
  Edit
Delete
 

Services
These announcements will show up on your Services tab.

Photo Product Name and Description Details Action Order Preference
09/08/2000
Cooper Instruments & Systems - PWD 320/322- Mid Range Differential
PWD 320/322- Mid Range Differential
The PWD 320 and PWD 322 Mid Range Wet/Wet Differentials are high accuracy, strain gage pressure transducers designed to accept fluid in both ports and measure differential pressure ranges of 50 to 750 psid. Overload stops and stainless steel construction are standard features providing unit durability in rugged industrial environments. These models are available with extended temperature ranges.
Classification: Calibration Standards & Reference Sources
Custom: No
Date Added: 09/08/2003
Last Modified: 09/08/2003
  Edit
Delete
09/08/2000
Cooper Instruments & Systems - PWD 305/307- Low Range Differential
PWD 305/307- Low Range Differential
The PWD Wet/Wet Differential pressure transducers utilize a bi-directional design which acpets fluid in both ports to measure full scale differential pressures from 0.5 to 150 psid. Overload stops and stainless steel contruction are standard features, providing added durablility, impressive accuracies of 0.25% to 0.5% full scale are achieved over a wide variety of line pressures.
Classification: Calibration Standards & Reference Sources
Custom: No
Date Added: 09/08/2003
Last Modified: 09/08/2003
  Edit
Delete
09/08/2000
Cooper Instruments & Systems - LGP 382 Ultra Precision
LGP 382 Ultra Precision
The LGP 382 is a compression only, low profile, shear web designed load cell, which has brought new benefits and broader applications for the user. The resistance to extraneous forces, bending, torsion, and side loads; produces high fatigue life and permits less stringent mounting alignment and reduces the possibility of reading errors.
Classification: Calibration Standards & Reference Sources
Custom: No
Date Added: 09/08/2003
Last Modified: 09/08/2003
  Edit
Delete
09/08/2000
Cooper Instruments & Systems - LGP 380 Ultra Precision
LGP 380 Ultra Precision
The LGP 380 is a tension/compression, low profile, shear web designed load cell, which has brought new benefits and broader applications for the user. The resistance to extraneous forces, bending, torsion and side loads; produces high fatigue life and permits less stringent mounting alignment and reduces the possibility of reading errors.
Classification: Calibration Standards & Reference Sources
Custom: No
Date Added: 09/08/2003
Last Modified: 09/08/2003
  Edit
Delete
09/08/2000
Cooper Instruments & Systems - DFI 2000 - Hand Held
DFI 2000 - Hand Held
The DFI 2000 is a process monitor and controller designed to work with a variety of sensors including: Force, torque, pressure or displacement. This unit is capable of capturing and storing multiple peaks and high speed recording of measurement profiles vs. Time. Also optional simultaneous Angle or RPM measurements may be recorded.
Classification: Calibration Standards & Reference Sources
Custom: No
Date Added: 09/08/2003
Last Modified: 09/08/2003
  Edit
Delete
 

Custom
These announcements will show up on your Custom Products tab.

Photo Product Name and Description Details Action Order Preference
09/08/2000
Cooper Instruments & Systems - ELF 4200 Flexi Force
ELF 4200 Flexi Force
The ELF is a paper thin force sensor, which is designed to be used in applications between surfaces to closely spaced for conventional load cells. The flexiforce system comes complete with a module that plugs into the serial port on the PC, and easy to use software, which allows you to calibrate the system to any of 3 sensors. The 3 sensors come in ranges of 25 lbs, 150 lbs and 1000 lbs.
Classification: Calibration Standards & Reference Sources
Custom: No
Date Added: 09/08/2003
Last Modified: 09/08/2003
  Edit
Delete
09/08/2000
Cooper Instruments & Systems - LXT 920 Torque/Thrust
LXT 920 Torque/Thrust
The LXT 920 torque/thrust load cell is design to measure reaction torque moments as well as tension and compression loads, all in one transducer. Temperature compensated and constructed of all aluminum, this torque/thrust sensor is able to achieve an impressive 0.2% nonlinearity and yet provide 150% over-capacity.
Classification: Calibration Standards & Reference Sources
Custom: No
Date Added: 09/08/2003
Last Modified: 09/08/2003
  Edit
Delete
09/08/2000
Cooper Instruments & Systems - LPM 514 - Minature Threaded
LPM 514 - Minature Threaded
The LPM 514 is a subminiature threaded stud, load cell, which is designed to be incorporated into areas having limited space. The LPM 514 measures compressive forces axially through the threaded stud, which also provides for easy mounting. Its compact and stainless steel construction was designed to handle ranges from 10 to 50 pounds, but Cooper can build additional capacities upon request.
Classification: Calibration Standards & Reference Sources
Custom: No
Date Added: 09/08/2003
Last Modified: 09/08/2003
  Edit
Delete
09/08/2000
Cooper Instruments & Systems - DCM 4800 Summing Transmitter
DCM 4800 Summing Transmitter
The model DCM 4800 is an AC or DC powered summing transmitter for up to four load cells with output options of 0-20 mA, 0-10 Vdc or 4 to 20 mA. All input/output options are included on the board so there is no need to specify input/ouput parameters with the DCM 4800. The DCM 4800 has a built in excitation supply capable of delivering up to 120 mA from 5 to 10 Vdc.
Classification: Calibration Standards & Reference Sources
Custom: No
Date Added: 09/08/2003
Last Modified: 09/08/2003
  Edit
Delete
 

Top of page
Value Added Services
These announcements will show up on your Value Added Services tab.

Photo Product Name and Description Details Action Order Preference
09/08/2000
Cooper Instruments & Systems - ELF 4200 Flexi Force
ELF 4200 Flexi Force
The ELF is a paper thin force sensor, which is designed to be used in applications between surfaces to closely spaced for conventional load cells. The flexiforce system comes complete with a module that plugs into the serial port on the PC, and easy to use software, which allows you to calibrate the system to any of 3 sensors. The 3 sensors come in ranges of 25 lbs, 150 lbs and 1000 lbs.
Classification: Calibration Standards & Reference Sources
Custom: No
Date Added: 09/08/2003
Last Modified: 09/08/2003
  Edit
Delete
09/08/2000
Cooper Instruments & Systems - LXT 920 Torque/Thrust
LXT 920 Torque/Thrust
The LXT 920 torque/thrust load cell is design to measure reaction torque moments as well as tension and compression loads, all in one transducer. Temperature compensated and constructed of all aluminum, this torque/thrust sensor is able to achieve an impressive 0.2% nonlinearity and yet provide 150% over-capacity.
Classification: Calibration Standards & Reference Sources
Custom: No
Date Added: 09/08/2003
Last Modified: 09/08/2003
  Edit
Delete
09/08/2000
Cooper Instruments & Systems - LPM 514 - Minature Threaded
LPM 514 - Minature Threaded
The LPM 514 is a subminiature threaded stud, load cell, which is designed to be incorporated into areas having limited space. The LPM 514 measures compressive forces axially through the threaded stud, which also provides for easy mounting. Its compact and stainless steel construction was designed to handle ranges from 10 to 50 pounds, but Cooper can build additional capacities upon request.
Classification: Calibration Standards & Reference Sources
Custom: No
Date Added: 09/08/2003
Last Modified: 09/08/2003
  Edit
Delete
09/08/2000
Cooper Instruments & Systems - DCM 4800 Summing Transmitter
DCM 4800 Summing Transmitter
The model DCM 4800 is an AC or DC powered summing transmitter for up to four load cells with output options of 0-20 mA, 0-10 Vdc or 4 to 20 mA. All input/output options are included on the board so there is no need to specify input/ouput parameters with the DCM 4800. The DCM 4800 has a built in excitation supply capable of delivering up to 120 mA from 5 to 10 Vdc.
Classification: Calibration Standards & Reference Sources
Custom: No
Date Added: 09/08/2003
Last Modified: 09/08/2003
  Edit
Delete