PxD100 new solution for remote seal applications
Featured Product from ABB Measurement & Analytics
PGD100, PAD100 pressure transmitter The essential remote seal pressure transmitter
PxD100 is the new pressure transmitter from ABB, combining the compactness and simplicity of the Pxx100 series with the high-quality flexibility of the S26 remote seal series.
Its compact stainless steel housing grants robustness, resistance to humidity and vibration, while incorporating a new high visibility display with backlight option. The new touch HMI is enhanced by the Easy Set up feature, a firmware option to easily configure device parameters from the display itself.
Gauge and Absolute measurement types are available with a range of sensors to expand measuring capability from 3 mbar (1,2 inH2O) up to 100 bar (1450 psi). While leveraging the 20:1 turndown capacity of the device, no compromises are necessary on accuracy, extendable up to a 0,075% level. Keep reading.