1200C High Temperature Resistance Muffle Furnace
Featured Product from AI SI LI (China) Test Equipment Co., Ltd.
The furnace chamber is adopted the 1200 type imported polycrystalline alumina fiber. Equipped with intelligent cooling System between the dual shell, when the surface temperature reach to 50ºC, the cooling fun will be start working automatically, so it can ensure the surface temperature is low; Using constant current soft-start control, to extend the life of heating elements.
Technical Parameters about temperature oven: | ||||
Model | RFD-15 | RFD-20 | RFD-30 | RFD-40 |
Internal Dimension WxHxD (mm) | 150x150x150 | 200x200x200 | 300x300x300 | 400x400x400 |
External Dimension WxHxD (mm) | 450x700x500 | 500x750x500 | 650x900x600 | 650x900x700 |
Material |
Inner box is high temperature resistant ceramic plate; out shell is 1.2t steel plate paint power coating |
|||
Temperature Range | RT+5 degree ~1300 degree | |||
Accuracy | +/- 3.0 degree % | |||
Control Method | Micro computer PID+ SSR+ Timer | |||
Power | AC220V |
More Featured Products