Steel Ball Drop Ball Impact Testing Machine
Featured Product from AI SI LI (China) Test Equipment Co., Ltd.
Steel Ball Drop Test Machine is a precision instrument used to assess the impact resistance of materials and products by dropping steel balls onto them from a specified height. This machine accurately simulates real-world scenarios, allowing manufacturers to evaluate the durability and integrity of various materials such as glass, ceramics, and plastics. It's an essential tool for quality control and product development in industries ranging from automotive to electronics, ensuring that products meet safety standards and withstand potential impact hazards.
Drop Ball Impact Tester Features:
1. Aluminium frame construction
2. Electromagnet
3. Foot Switch
Drop Ball Impact Tester Technical Parameters:
Model AS-DB-200
Max. Height 2m or assigned
Drop Method Free falling
Wight of Steel Ball 112, 198, 225, 357, 533, 1042, 2280g optional
Steel ball standard: JIS K-5400
Dimension W× H× D(mm) 500× 2110× 500
Weight (Kg) 65
Power AC220V
Rail According to customer's requirement
Please feel free to contact us if any doubt or needs about Steel Ball Drop Ball Impact Testing Machine.