Touch Temperature Humidity Climatic Test Chamber
Featured Product from AI SI LI (China) Test Equipment Co., Ltd.
Programmable Touch Universal Control Environmental Simulation Constant Temperature Humidity Climatic Dry Test Chamber meet with the below high temperature, with humidity test standard.
IEC60068-1(General and guidance for environmental test)
GB/T 2423.4-2008(damp heat, cyclic)
GB/T 1740-2007(Heat,humidity test for paint films)
IEC68-2-2(dry heat)
IEC 60068-2-3(Constant humid heat, alternating humid heat)
IEC61215(Damp heat double 85test)
IEC61646:2008(Damp heat double 85test)
MIL-STD-810G,Method 501.5, Procedure I, Storage
IEC 60068-2-30(Cyclic temperature with humidity test)
Climatic Temperature Humidity Test Chamber provide constant humidity and heat, complex high and low temperature alternating and other test environment and test conditions for electronic components, industrial materials and finished products in development, production and testing processes, applicable for electronic appliances, telecommunications, chemicals, hardware, rubber, furniture, toys scientific research etc
Name
|
Temperature Humidity Test Chamber
|
||
Model
|
TH-150(A~F)
|
TH-225(A~F)
|
TH-408(A~F)
|
Internal Dimension
WxHxD (mm) |
500x600x500
|
600x750x500
|
600x850x800
|
External Dimension WxHxD (mm)
|
1050x1750x1050
|
1200x1900x1150
|
1200x1950x1350
|
Temperature Range
|
Low Temperature(A:25ºC B:0ºC C:-20ºC D:-40ºC E:-60ºC F:-70ºC)
High Temperature 150ºC |
||
Humidity Range
|
20%~98%R.H.(10%-98% R.H. / 5%-98% R.H ,is optiona , need Dehumidifier)
|
||
Temperature Rising/Falling Velocity
|
Temperature rising approx. 0.1~3.0ºC/min ;
temperature falling approx. 0.1~1.0ºC/min;
( Falling Min.1.5ºC/min is optional)
|
||
Cooling System
|
Wind cooling or water cooling, (single segment compressor-40ºC, double segment compressor -70ºC)
|
2.control temperature&humidity well-distributed, precisely and steady.
3.Completely independent system separate for testing in high temperature, low temperature and constant temperature&humidity environment.