Bearings & Seals for Contaminated Environments
Featured Product from Accurate Bushing Company, Inc.
SMITH-TRAX® were designed for applications with a combination of both radial and axial loads. The SMITH-TRAX® Bearings use tapered roller bearing or deep groove ball bearings to handle this combination of radial and thrust loads. This bearing system is more effective at supporting axial loads than needle rollers found in standard cam followers.
Special seals are used in SMITH-TRAX® Bearings so they can be used in contaminated environments. A metal expansion plug closes off the back end of the bearing to allow for a large lubrication reservoir.
SMITH-TRAX® Bearings are available in Inch and Metric sizes in Stud or Yoke Type versions. There are four different configurations available to meet a wide range of applications available:
- Plain O.D. Handle thirst or radial loads. Load can ride against O.D. or race of bearing.
- Flanged O.D. Designed for side guiding, where the intended load can ride up against the flange.
- V-Groove Designed for operation on V-Shaped tracks. V-Shaped Tracks will not allow contaminants to build up as easily as they would on a flat and level track.
Top industries being Steel Mills, Agriculture, Oil & Gas, and Automotive/Material Handling Systems.
View ALL Bearnings or click to use the SMITH-TRAX Problem Solver