SP590 – Polysil Polyimide Silicone Adhesive Tape
Featured Product from Adhesive Applications
The continuous service temperature range is -100°F to 500°F (-73°C to 260°C) with short-term, intermittent service to 600°F (315°C). Provides clean removal in high-temperature masking applications.
Features & Benefits
- High temperature resistant
- Clean removal / no adhesive residue Chemical and abrasion resistant
- Good conformability
- Meets ASTM D5213 type 1 item A
More Featured Products