Custom Environmental Control for Non-OEMs
Featured Product from Air Innovations, Inc.
When it comes to environmental control requirements, no two industries, companies or processes are the same. Customers looking to control temperature, pressurization, humidity, and cleanliness with an environmental control unit within their unique environments, this often poses a problem. That is why we are here.
From homeland security and semiconductors to military and aerospace, Air Innovations designs and manufactures world-class custom environmental control units (ECUs) that are tailored to the exact needs of your industry and to the specific requirements of your process.
Industries and Applications of our Custom Environmental Control Solutions
Here are some examples of areas in which we have helped our customers overcome challenges with custom ECU solutions:
- Pharmaceutical research and manufacturing
- Research and development laboratories
- Hospital laboratories
- Archive storage in libraries and museums
- Material handling
- Injection molding
- Process manufacturing
In addition to the above areas, we have manufactured Class 1 Div. 1 and Class 1 Div. II explosion-proof environmental control units.
Each environmental control unit (ECU) solution we design is engineered, tested, and manufactured with quality and precision. Innovation is not just part of our name - it is at the core of our capabilities.
Capabilities in Custom Environmental Control
- Temperature control tolerances from plus or minus a few degrees to 0.01°C and +/-0.5% RH
- Up to 6,000 CFM
- HEPA or chemical air filtration
- 1/4-ton to 15-ton cooling
- UV air sterilization
- Ultrasonic or steam humidification
We have listed just a handful of examples of what we can do for you. We call them "custom" solutions for a reason - because you can contact us with a problem, and we'll respond with the solution. Review our custom environmental control unit case studies below to see how we back up our talk. Or better yet, contact an Air Innovations product applications specialist today - or submit a custom project inquiry online.
Air Innovations can create a custom environmental control solution to fit your specific needs. For more information, Contact Us or call 1-800-825-3268 today!