Compact dewpoint sampling systems for gas and air
Featured Product from Alpha Moisture Systems
These Compact Dewpoint Sampling Systems are engineered to take a representative sample of process air or gas, which is then safely vented to atmosphere, or returned to the process. Depending on the application, the sample systems incorporate an isolation valve, particulate or condensate filters, pressure and flow control, pressure gauges, and flow meters, with all pipework in high grade 316 stainless steel. A dewpoint transmitter and hygrometer are included to provide the complete sampling and moisture measurement solution.
With over 30 years’ experience, our technical team will develop a complete solution to achieve your performance and operational objectives efficiently and cost-effectively.
They are wall mounted and simple to install and operate, with weatherproof enclosures available. Simply connect to a power source and sample gas, regulate the pressure and flow through the instrument for rapid/accurate dewpoint measurements between the range of -184 °F to +68 °F (-120 °C to +20 °C) or the equivalent in ppm(V), ppb(V), Ibs/MMSCF or g/?.
For more information on all our Dew point Sampling Systems, please refer to our Engineered Solutions Section on our website https://amsystems.co.uk/products-and-services/engineered-solutions/