10 Watt High Voltage DC/DC Converter

Featured Product from American Power Design, Inc.

More Info Email Supplier Request a Quote

The X10 Series of DC/DC converters accepts ultra wide input ranges of 9-36 Vdc, 20-60 Vdc & 36-72 Vdc. Outputs are independently isolated. In the case of duals, up to 8 Watts of power may be taken from either output. All models will tolerate a short circuit indefinitely. Also included is a Pi input filter and remote on/off.

FEATURES

*Customer Selects Output Voltages

* Ultra-Wide Input Ranges

(9-36 Vdc, 20-60 Vdc, 36-72 Vdc)

* Efficiency 83% (typ.)

* Independently Isolated Outputs

* Remote On/Off Control

* 0.1% Input Regulation

* 0.2% Load Regulation