10 Watt High Voltage DC/DC Converter
Featured Product from American Power Design, Inc.
The X10 Series of DC/DC converters accepts ultra wide input ranges of 9-36 Vdc, 20-60 Vdc & 36-72 Vdc. Outputs are independently isolated. In the case of duals, up to 8 Watts of power may be taken from either output. All models will tolerate a short circuit indefinitely. Also included is a Pi input filter and remote on/off.
FEATURES
*Customer Selects Output Voltages
* Ultra-Wide Input Ranges
(9-36 Vdc, 20-60 Vdc, 36-72 Vdc)
* Efficiency 83% (typ.)
* Independently Isolated Outputs
* Remote On/Off Control
* 0.1% Input Regulation
* 0.2% Load Regulation
More Featured Products