30 Watt Programmable DC/DC Converters

Featured Product from American Power Design, Inc.

More Info Email Supplier Request a Quote

The M30 Series high voltage DC/DC converter from American Power Design, offers 100% programmable single or dual high voltage outputs using a 0-5Vdc analog signal. Each model is enclosed in a 2.6" x 3" x 0.84" six-sided shielded metal case and has 1500Vdc of isolation allowing one model to be utilized for both positive or negative applications. All models will tolerate a short circuit indefinitely.

Features Include:

* Customer Selects Output Voltages

* Outputs to 1000 Vdc

* Fully Programmable Outputs

* Single and Dual Outputs

* Wide Input Ranges

* 1500 Vdc Output Isolation

* Continuous Short Circuit Protection

* Economical

Click here to learn more about this and other American Power Design Solutions