30 Watt Programmable DC/DC Converters
Featured Product from American Power Design, Inc.
The M30 Series high voltage DC/DC converter from American Power Design, offers 100% programmable single or dual high voltage outputs using a 0-5Vdc analog signal. Each model is enclosed in a 2.6" x 3" x 0.84" six-sided shielded metal case and has 1500Vdc of isolation allowing one model to be utilized for both positive or negative applications. All models will tolerate a short circuit indefinitely.
Features Include:
* Customer Selects Output Voltages
* Outputs to 1000 Vdc
* Fully Programmable Outputs
* Single and Dual Outputs
* Wide Input Ranges
* 1500 Vdc Output Isolation
* Continuous Short Circuit Protection
* Economical
Click here to learn more about this and other American Power Design Solutions
More Featured Products