10 WATT High Voltage DC/DC Power Converter
Featured Product from American Power Design, Inc.
The X10 Series of DC/DC converters accepts wide input ranges of 9-36Vdc, 20-60Vdc, 36-72Vdc. Outputs are isolated to 1 kVdc. In the case of duals, the outputs are completely independent including overload protection. All models will tolerate a short circuit indefinitely. Also included is a PI Network input filter and remote on/off.
FEATURES
- Outputs to 1000Vdc
- Excellent Line & Load Regulation
- Independently Isolated Outputs
- Ultra Wide Input Range
- 1 kVdc Output Isolation
- Continuous Short Circuit Protection
- Remote On/Off Control
More Featured Products