DC-coupled Wideband Constant Voltage Amplifiers
Featured Product from Amp-Line Corp.
Constant voltage amplifiers provide a steady output voltage independent of the variations of load and input power line. Our customers use our constant voltage amplifiers to generate magnetic fields and test products such as transducers and piezo stacks. Our DC-coupled wideband constant voltage mode power amplifiers are stable and easy-to-use power amplifiers designed with linear circuitry.
The DC-coupled wideband constant voltage power amplifiers take a DC or a sine wave input signal and amplify it into an adjustable constant output voltage. The output voltage is proportional to the amplitude of the input signal.
The special feature of these wideband constant voltage power amplifiers is their wide frequency response, which starts from DC all the way up to 10K Hz. The standard models offer 0 - ±250 V peak (500 Vp-p) or 0 - ±500 V peak (1000 Vp-p) output range. (Other output ranges can be supplied at request.) The standard number(s) of channels are 1, 3, and 6. (Different numbers of output channels can also be specified.) These constant voltage power amplifier channels are for amplifying sine wave signals. They can also amplify square waveform, triangular waveform, and sawtooth waveform signals with reduced freuquency response. Detailed specifications of standard models are listed in the table below.