We design and manufacture complete test systems
Featured Product from Amp-Line Corp.
Amp-Line, We design and manufacture complete test systems (test stations) for our clients. We produce Rate Check, Time Check, Ramp Check, Ultimate Trip, and Voltage Trip test systems using our programmable constant current sources as the core component. Please consult our sales or technical support department with your specific requirements.
Amp-Line Market Applications:
Testing: Our products are utilized in applications such as testing of Helmholtz coils, piezo elements, circuit breakers, protective relays, lamps, watt-meters, transformers, inductors, capacitors, ferrite cores, etc. Our products are especially good for highly inductive loads and capacitive loads which require PD free powering.
Military: Amp-Line Corp. provides a wide variety of constant current sources, constant voltage sources solutions for military organizations, such as NASA, Navy, and The Boeing Company.
Aerospace: Amp-Line Corp. provides single phase and three-phase 400 Hz output frequency converters to aerospace industries to simulate the power on aircrafts. We also provide them AC constant voltage sources with variable frequency, voltage, phase angle and programmable capability to test for compliance with Aerospace test requirements.
Research: Amp-Line Corp. provides a wide variety of wideband AC power amplifiers and power sources solutions for today’s industrial, commercial, military and government research and design laboratories, both domestically and internationally.