Spectrometer for Visible and NIR 350-2500nm
Featured Product from Arcoptix S.A
The NEW VIS-NIR Spectrophotometer from Arcoptix is ideal for measuring diffuse reflectance of sample in the wavelength range from 360 to 2500nm.ompact and cost effective solution for plastics and paints measurements
The ARCSpectro VIS-NIR combines a standard multichannel grating spectromter that covers the visible spectral range (360nm-950nm) and a scanning Fourier Transform Spectrometer (FTIR-Rocket) with an extended InGaAS detector which is sensitive in the NIR range from 900 to 2600 nm.
Quick Links:
- Learn more Specifications, Features and capabilities of the all new VIS-NIR Spectrophotometer...
Most products on the market offer only reflectance characterization in the visible range from 360-800nm. Only products on the market that cover this spectral range (for diffuse reflectance) are expensive, slow and bulky monchromators.
The ARCSpectro VIS-NIR can also be build for transmission measurements on demand. We have also a fibered version of the VIS-NIR spectrophotometer.
About Arcoptix:
About Arcoptix:
ARCoptix is located around the ARC of the Jura mountains in the heart of the watch valley in Neuchâtel, Switzerland.
Arcoptix is manufacturing specialized FTIR spectrometers and has a distributor network around the world.
View more about our extensive line of products below:
- FT-NIR-Rocket - The smallest NIR Fourier Spectrometer in the world.Covers 900nm to 2600nm in wavelength (depending on the model).
- FTIR-Rocket - The smallest FTIR module worldwide on the market. Low cost of maintenence, robust, and compact. Solid state laser control, Ethernet and USB connection. Available in stand-alone portable version
- SpectroSolar - The SpectroSolar is high quality robust USB powered grating spectrometer optimized for measuring the spectral contents of pulsed (down to 1ms) and continuous solar simulators.
- USB IR Lamp - The Arcoptix USB lamp is a compact USB-powered lamp. The USB lamp features a SMA 905 connector for easy coupling in optical fibers. The lamp can be connected to a sample holder, reflection probe or to an integration sphere.