Masking for Studs & Tube Ends
Featured Product from Arizona Sealing Devices, Inc.
SC Series Straight Masking Caps from Arizona Sealing Devices, Inc. feature excellent sealing due to flexible material and masking for studs and tube ends...
Features:
- Excellent sealing due to flexible material
- Masking for studs and tube ends
- Although designed as a cap, they can be used to plug holes if inverted
- Silicone: premium masking material (due to high temperature and chemical resistance) can be used multiple times
- EPDM: a more economical material with reduced heat resistance. Also reusable
- Applications: powder coating, e-coating, plating, anodizing and blasting
More Featured Products