COIN CELL SERIES "THE LOOT" Battery
Featured Product from Autec Power Inc.
“The Loot” (Coin Cell Series) is a Primary Coin Cell Battery. This Lithium Manganese Dioxide battery features a Nominal Voltage of 3V, a Nominal Capacity of 0.22Ah, 0.6Ah, or 1.1Ah, and an Off-load Voltage of ≥3.2V. Available in various sizes, the Loot features instantaneous short-circuit current and solder tabs (optional) and is suitable for small portable electronic devices.
More Featured Products