DTXXXA-HA SERIES "THE ASTRONAUT" Desktop
Featured Product from Autec Power Inc.
The Astronaut is a Desktop Industrial Power Supply with a universal input voltage of 100–240Vac and an efficiency level VI rating. It is available in power ratings of 090W, 120W, and 160W and is suited for high altitude applications of up to 5000m.
The Astronaut also features IEC62368–1 safety and is available with AC inlets of C8 and C14.
More Featured Products