LFWCX SERIES “THE ELEPHANT” LED Driver
Featured Product from Autec Power Inc.
"The Elephant" a linear metal enclosed constant current Led driver. With an input voltage of 120-277Vac and an output range of 250-2000Ma. Current selectable and options for 32, 47, 58 and 82 watts.
This UL listed, class 2 driver features IP20, 12V/50mA, Aux and current that can be selected via a pot switch. Dimmable features include 0-10V, PWM, timer and dim to off which makes this a perfect driver for indoor and outdoor use.
More Featured Products