ISO 5599/1 Pneumatic Solenoid Valves
Featured Product from Automationdirect.com
AutomationDirect has added new NITRA ISO 5599/1 pneumatic solenoid valve components. These solenoid valves are completely interchangeable with any brand of ISO 5599/1 equipment.
ISO 5599 size one and size two components include solenoid valve bodies in 5-way, 2-position configurations with single or double solenoids and 5-way, 3-position, double solenoid valves with a center-pressure, center-closed, or center-exhaust configuration. Stand-alone bases and manifold components with a side or bottom orientation and NPT or G-thread ports are also offered.
Solenoid coils are available in 12VDC, 24VDC, 24VAC, 110VAC, and 220VAC; accessories include manifold blanking plates, inlets, blind ends, and seal kits.
All NITRA ISO 5599/1 valve components come with a two-year warranty and start at $86.00.
Learn more by visiting: https://www.automationdirect.com/pneumatic-solenoid-valve