Telecentric lenses
Featured Product from Avantier Inc.
Optical System Efficiency and Distance from the Lens
Telecentric lenses, particularly image space telecentric lenses, contribute to the efficiency of optical systems. By ensuring that chief rays remain parallel to the optical axis, these lenses minimize aberrations and distortions, resulting in clearer images and more accurate measurements. Additionally, their design reduces the impact of variations in distance from the lens, making them dependable tools in scenarios where objects may not be consistently positioned.
Benefits of Avantier’s Telecentric Lenses
- High Performance
- Industry Leading Price to Performance Ratio
- Designed for Machine Vision and Metrology Applications
- Rugged Housing
- Custom Lens Mount and Coating
- In-house Manufacturing and Testing
- Detailed Test Report for Each Lens
Specifications – Telecentric Lens
Working Distance | 40-700mm |
Magnification | 0.0205 – 8 |
Aperture | >F5.5 |
Object FOV | 1 – 390.4mm |
Image FOV | 6 – 82mm |
Interface | M95, M72, M58, M42, C, F |
More Featured Products