BRIMFLEX™ Shrinkable PVC Tubing
Featured Product from BRIM Electronics, Inc.
BRIMFLEX™ SH105 is a flexible all purpose shrinkable PVC tubing that shrinks 50% of its expanded size when exposed to temperatures below 200°F (within one minute). SH105 meets MIL-I-23053/2B, Class 2, and conforms to MIL-I-631D, Grade C. Longitudinal shrinkage: approximately 20%. SH105 is self-extinguishing, resistant to fungus, most oils, and chemicals, sunlight, moisture, and is non-corrosive.
SH105 is suitable for insulating wires, cables, and electronic components, that vary in shapes, & dimensions. Produces a smooth snug flexible fit, in most applications -- even around sharp bends. Tensile Strength: 2000PSI min. Dielectric Strength: 700V/MIL min., ASTM-D922.
OPERATING TEMPERATURE: - 20°C to +105°C
Suggested Storage Temperature: under 70°F for up to 10 months. UL recognized SH105 is available to order. STD COLORS: Black, Clear (crystal clear), Red, White. Other colors available to order.
BRIMFLEX™ SH110 shrinkable heavy wall PVC tubing meets or exceeds the performance requirements of MIL-I-23053/2B, Class 2 but for its dimensions -- it's heavier wall. SH110 is flexible, & will shrink at temperatures below 200°F (within one minute). Provides out-standing dielectric and mechanical protection without damage to enclosed or adjacent components, even around sharp bends. Longitudinal shrinkage: approximately 20%. SH110 is self-extinguishing, resistant to fungus, moisture, sunlight, and most
oils, & SH110 is self-extinguishing, resistant to fungus, moisture, sunlight, and most oils, & chemicals.
Dielectric Strength: 600V/MIL min., ASTM-D922. Suitable as a heavy duty all-purpose shrinkable tubing that is less expensive, almost as flexible, and has a higher temperature ability than that of Shrinkable Neoprene tubing.